NEN-EN-IEC 60318-6

Electroacoustics - Simulators of human head and ear - Part 6: Mechanical coupler for the measurement of bone vibrators

active, Most Current
Organization: NEN
Publication Date: 1 August 2008
Status: active
Page Count: 41
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 60318 describes a mechanical coupler for the measurement of the output force of bone vibrators. The mechanical impedance of the coupler is specified in the frequency range 125 Hz to 8 000 Hz. The coupler is intended for calibration of audiometers using bone vibrators having a plane circular tip area of 175 mm² ± 25 mm² and for determining the performance of bone conduction hearing aids. The vibratory force developed by a bone vibrator is not, in general, the same on the coupler as on a person's mastoid. However, the IEC recommends its use as a means for the calibration of specified vibrators used in audiometry and for the exchange of specifications and of data on bone conduction hearing aids.

Document History

NEN-EN-IEC 60318-6
August 1, 2008
Electroacoustics - Simulators of human head and ear - Part 6: Mechanical coupler for the measurement of bone vibrators
This part of IEC 60318 describes a mechanical coupler for the measurement of the output force of bone vibrators. The mechanical impedance of the coupler is specified in the frequency range 125 Hz to...
Advertisement