NEN-EN-IEC 60512-24-1
Connectors for electronic equipment - Tests and measurements - Part 24-1: Magnetic interference tests - Test 24a: Residual magnetism
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2012 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Electromechanical components in general): | 31.220.01 |
scope:
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this standard is to detail a standard method to measure the residual magnetism of a connector after exposure to a specified magnetic field.
Document History
NEN-EN-IEC 60512-24-1
November 1, 2012
Connectors for electronic equipment - Tests and measurements - Part 24-1: Magnetic interference tests - Test 24a: Residual magnetism
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in...