NEN-EN-IEC 60512-8-1
Connectors for electronic equipment - Tests and measurements - Part 8-1: Static load tests (fixed connectors) - Test 8a: Static load, transverse
| Organization: | NEN |
| Publication Date: | 1 October 2010 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Electromechanical components in general): | 31.220.01 |
scope:
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this standard is to detail a standard test method to assess the suitability of a fixed connector for use in applications where it may be subject to transverse stresses.
Document History