NEN-EN-IEC 60317-0-7

Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire

active, Most Current
Organization: NEN
Publication Date: 1 December 2017
Status: active
ICS Code (Wires): 29.060.10
scope:

NEN-EN-IEC 60317-0-7 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires. The nominal conductor diameter range is given in the relevant technical specification.

Document History

NEN-EN-IEC 60317-0-7
December 1, 2017
Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire
NEN-EN-IEC 60317-0-7 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires. The nominal conductor diameter range is given in the relevant technical...
July 1, 2012
Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm
This part of IEC 60317 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires. The nominal conductor diameter range is given in the relevant technical...
Advertisement