NEN-EN-IEC 61165

Application of Markov techniques

active, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: active
Page Count: 84
ICS Code (Characteristics and design of machines, apparatus, equipment): 21.020
ICS Code (Application of statistical methods): 03.120.30
ICS Code (Quality in general): 03.120.01
scope:

This International Standard provides guidance on the application of Markov techniques to model and analyze a system and estimate reliability, availability, maintainability and safety measures. This standard is applicable to all industries where systems, which exhibit state-dependent behaviour, have to be analyzed. The Markov techniques covered by this standard assume constant time-independent state transition rates. Such techniques are often called homogeneous Markov techniques.

Document History

NEN-EN-IEC 61165
August 1, 2006
Application of Markov techniques
This International Standard provides guidance on the application of Markov techniques to model and analyze a system and estimate reliability, availability, maintainability and safety measures. This...
Advertisement