NEN-EN-IEC 61331-1
Protective devices against diagnostic medical X-radiation - Part 1: Determination of attenuation properties of materials
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2002 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Radiographic equipment): | 11.040.50 |
scope:
Applies to materials in sheet form used for the manufacturing of protective devices against X-radiation of radiation qualities generated with X-ray tube voltages up to 400 kV and a total filtration of up to 3,5 mm Cu. Not intended to be applied to protective devices when these are to bei checked for the presence of their attenuation properties before and after periods of use.
Document History
November 1, 2014
Protective devices against diagnostic medical X-radiation - Part 1: Determination of attenuation properties of materials
NEN-EN-IEC 61331-1 applies to materials in sheet form used for the manufacturing of PROTECTIVE DEVICES against X-RADIATION of RADIATION QUALITIES generated with X-RAY TUBE VOLTAGES up to 400 kV and...
NEN-EN-IEC 61331-1
May 1, 2002
Protective devices against diagnostic medical X-radiation - Part 1: Determination of attenuation properties of materials
Applies to materials in sheet form used for the manufacturing of protective devices against X-radiation of radiation qualities generated with X-ray tube voltages up to 400 kV and a total filtration...