NEN-EN-IEC 61837-1

Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 1: Plastic moulded enclosure outlines

active, Most Current
Organization: NEN
Publication Date: 1 August 2012
Status: active
Page Count: 34
ICS Code (Piezoelectric devices): 31.140
scope:

This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in plastic moulded enclosures and is based on IEC 61240.

Document History

NEN-EN-IEC 61837-1
August 1, 2012
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 1: Plastic moulded enclosure outlines
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in plastic moulded enclosures and is based on IEC 61240.
September 1, 1999
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 1: Plastic moulded enclosure outlines
Deals with the standard outlines and terminal lead connection as they apply to SMDs for frequency control and selection in plastic moulded enclosures and is based on IEC 61240.
Advertisement