NEN-EN-IEC 62006
Hydraulic machines - Acceptance tests of small hydroelectric installations
| Organization: | NEN |
| Publication Date: | 1 March 2011 |
| Status: | active |
| Page Count: | 120 |
| ICS Code (Hydraulic energy engineering): | 27.140 |
scope:
This International Standard defines the test, the measuring methods and the contractual guarantee conditions for field acceptance tests of the generating machinery in small hydroelectric power installations. It applies to installations containing impulse or reaction turbines with unit power up to about 15 MW and reference diameter of about 3 m. The driven generator can be of synchronous or asynchronous type. This International Standard contains information about most of the tests required for acceptance of the hydraulic turbine such as safety approval tests, trial operating and reliability tests, as well for verification of cavitation, noise and vibration conditions, if required. This standard represents the typical methods used on smaller hydroelectric installations, and is divided into three classes as follows (see Table 1 for more detail): Class A - Normal test program (panel measurement) To determine the maximum power output of the installation. - Default Class B - Extended test program To determine the performance characteristics of the installation. - Recommended Class C - Comprehensive test program To determine the absolute efficiency of the installation. - Optional. This standard gives all necessary references for the contract in order to execute the test, evaluate, calculate and compare the result to the guarantee for all the classes A, B and C. The manufacturer or consulting engineer is responsible for ensuring that standardized connections are installed for performing these tests. This standard does not cover the structural details of a hydroelectric installation or its component parts.
Document History