NEN-EN-IEC 61850-10
Communication networks and systems in substations - Part 10: Conformance testing
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2005 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This part of IEC 61850 specifies standard techniques for testing of conformance of implementations, as well as specific measurement techniques to be applied when declaring performance parameters. The use of these techniques will enhance the ability of the system integrator to integrate IEDs easily, operate IEDs correctly, and support the applications as intended.
Document History
July 1, 2013
Communication networks and systems for power utility automation - Part 10: Conformance testing
This part of IEC 61850 specifies standard techniques for testing of conformance of client, server and sampled value devices and engineering tools, as well as specific measurement techniques to be...
NEN-EN-IEC 61850-10
August 1, 2005
Communication networks and systems in substations - Part 10: Conformance testing
This part of IEC 61850 specifies standard techniques for testing of conformance of implementations, as well as specific measurement techniques to be applied when declaring performance parameters. The...