NEN-EN-IEC 61316

Industrial cable reels

inactive
Organization: NEN
Publication Date: 1 December 1999
Status: inactive
Page Count: 70
ICS Code (Electrical wires and cables): 29.060
ICS Code (Other electrical accessories): 29.120.99
scope:

Applies to cable reels provided with a non-detachable flexible cable with a rated operating voltage not exceeding 690 V a.c./d.c. and 500 Hz with a rated current not exceeding 63 A, primarily intended for industrial use, either indoors or outdoors, for use with accessories complying with IEC 60309-1 or IEC 60309-2.

Document History

September 1, 2021
Industrial cable reels
This document applies to cable reels provided with a non-detachable flexible cable with a rated operating voltage not exceeding 690 V DC and/or 690 V AC with a frequency not exceeding 500 Hz and a...
NEN-EN-IEC 61316
December 1, 1999
Industrial cable reels
Applies to cable reels provided with a non-detachable flexible cable with a rated operating voltage not exceeding 690 V a.c./d.c. and 500 Hz with a rated current not exceeding 63 A, primarily...
Advertisement