NEN-EN-IEC 62343-2

Dynamic modules - Part 2: Reliability qualification

inactive
Organization: NEN
Publication Date: 1 May 2011
Status: inactive
Page Count: 30
ICS Code (Fibre optic communications): 33.180
scope:

This part of IEC 62343 applies to dynamic modules and devices (DMs) which are commercially available. Examples are tuneable chromatic dispersion compensators, reconfigurable optical cross-connects, and dynamic channel equalizers. (Optical amplifiers are not included in this list, but are treated in IEC 61291-5-2). For reliability qualification purposes, some information about the internal components, parts and interconnections is needed; these internal parts are treated as black boxes. This standard gives requirements for the evaluation of DM reliability by combining the reliability of such internal black boxes. The objectives of this part of IEC 62343 are the following: · to specify the requirements for the reliability qualification of DMs; · to give the minimum list of reliability qualification tests, requirements on failure criteria during testing and on reliability predictions, and give the relevant normative references.

Document History

September 1, 2014
Dynamic modules - Part 2: Reliability qualification
NEN-EN-IEC 62343-2 applies to dynamic modules and devices (DMs) which are commercially available. Examples are tuneable chromatic dispersion compensators, wavelength selective switches and optical...
NEN-EN-IEC 62343-2
May 1, 2011
Dynamic modules - Part 2: Reliability qualification
This part of IEC 62343 applies to dynamic modules and devices (DMs) which are commercially available. Examples are tuneable chromatic dispersion compensators, reconfigurable optical cross-connects,...
Advertisement