NEN-EN-IEC 62885-3

Surface cleaning appliances - Part 3: Wet carpet cleaning appliances - Methods for measuring the performance

active, Most Current
Organization: NEN
Publication Date: 1 May 2015
Status: active
Page Count: 31
ICS Code (Cleaning appliances): 97.080
scope:

NEN-EN-IEC 62885-3 is applicable to wet cleaning appliances for household use for carpet cleaning in or under conditions similar to those in households. This part of IEC 62885 is not applicable to steam cleaning vacuums. The purpose of this standard is to: - specify the essential performance characteristics of wet cleaning appliances being of interest to users - describe methods for measuring these characteristics and - be complementary to the methods for dry vacuum cleaners in IEC 60312-1. See IEC 60335-1 and IEC 60335-2-2 for safety requirements. Wet hard floor tests are under consideration and are intended to be published in a separate standard.

Document History

NEN-EN-IEC 62885-3
May 1, 2015
Surface cleaning appliances - Part 3: Wet carpet cleaning appliances - Methods for measuring the performance
NEN-EN-IEC 62885-3 is applicable to wet cleaning appliances for household use for carpet cleaning in or under conditions similar to those in households. This part of IEC 62885 is not applicable to...
Advertisement