NEN-EN-IEC 62013-2

Caplights for use in mines susceptible to firedamp - Part 2: Performance and other safety-related matters

inactive
Organization: NEN
Publication Date: 1 January 2001
Status: inactive
Page Count: 24
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

Details those performance and other safety features not covered in IEC 62013-1, but which are nevertheless important for the safety and working conditions of the user. It may also be applied to caplights for use in mines not likely to be endangered by firedamp.

Document History

August 1, 2006
Caplights for use in mines susceptible to firedamp - Part 2: Performance and other safety-related matters
This part of IEC 62013 details those performance and other safety features of caplights, including those with a point of connection for another apparatus, not covered in IEC 62013-1, but which are...
NEN-EN-IEC 62013-2
January 1, 2001
Caplights for use in mines susceptible to firedamp - Part 2: Performance and other safety-related matters
Details those performance and other safety features not covered in IEC 62013-1, but which are nevertheless important for the safety and working conditions of the user. It may also be applied to...
Advertisement