NEN-EN-ISO 10539

Animal and vegetable fats and oils - Determination of alkalinity

inactive
Organization: NEN
Publication Date: 1 January 2001
Status: inactive
Page Count: 9
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

Specifies a method for the determination of the alkalinity of animal and vegetable fats and oils without distinguishing between the various constituents. The method is not applicable to oils and fats with an acidity greater than 60% (m/m) as determined in accordance with ISO 660:1996 and is not suitable to determine whether or not dry melted animal fats have been treated with caustic solutions.

Document History

April 1, 2002
Animal and vegetable fats and oils - Determination of alkalinity
Specifies a method for the determination of the alkalinity of animal and vegetable fats and oils without distinguishing between the various constituents. The method is not applicable to oils and fats...
NEN-EN-ISO 10539
January 1, 2001
Animal and vegetable fats and oils - Determination of alkalinity
Specifies a method for the determination of the alkalinity of animal and vegetable fats and oils without distinguishing between the various constituents. The method is not applicable to oils and fats...
Advertisement