NEN-EN-ISO 10807
Pipework - Corrugated flexible metallic hose assemblies for the protection of electrical cables in explosive atmospheres
| Organization: | NEN |
| Publication Date: | 1 February 1997 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
Specifies the design characteristics of corrugated flexible metallic hose which can be used to protect electrical wire and cable in explosive atmospheres where there is a risk of fire. These hoses can be used as static protection or for the protection of cables moved infrequently, occasionally, or less than once a week. Also provides instructions for the use of these hoses and the tests required for type approval.
Document History