NEN-EN-ISO 105-X07

Textiles - Tests for colour fastness - Part X07: Colour fastness to cross-dyeing: Wool

active, Most Current
Organization: NEN
Publication Date: 1 May 1997
Status: active
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

Specifies a method for determining the resistance of the colour of textiles to the action of processes used for dyeing wool. Specimens of the textile in contact with adjacent fabrics are treated in different types of wool dye-bath, but without any dyestuff. The specimens are then rinsed and dried. The change in colour of the speciment and the staining of the adjacent fabrics are assessed with the grey scales.

Document History

NEN-EN-ISO 105-X07
May 1, 1997
Textiles - Tests for colour fastness - Part X07: Colour fastness to cross-dyeing: Wool
Specifies a method for determining the resistance of the colour of textiles to the action of processes used for dyeing wool. Specimens of the textile in contact with adjacent fabrics are treated in...
Advertisement