NEN-EN-ISO 11148-11

Hand-held non-electric power tools - Safety requirements - Part 11: Nibblers and shears

inactive
Organization: NEN
Publication Date: 1 October 2009
Status: inactive
Page Count: 38
ICS Code (Pneumatic tools): 25.140.10
ICS Code (Other hand-held tools): 25.140.99
scope:

This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools (hereinafter "nibblers and shears") with a reciprocating movement for nibbling and shearing. The nibblers and shears can be powered by compressed air or hydraulic fluid and are intended to be used by one operator and supported by the operator's hand or hands, with or without a suspension, e.g. a balancer. This part of ISO 11148 is applicable to: - nibblers; - shears. This part of ISO 11148 deals with all significant hazards, hazardous situations or hazardous events relevant to nibblers and shears when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer, with the exception of the use of nibblers and shears in potentially explosive atmospheres.

Document History

December 1, 2011
Hand-held non-electric power tools - Safety requirements - Part 11: Nibblers and shears
This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools (hereinafter “nibblers and shears”) with a reciprocating movement for nibbling and shearing. The nibblers...
NEN-EN-ISO 11148-11
October 1, 2009
Hand-held non-electric power tools - Safety requirements - Part 11: Nibblers and shears
This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools (hereinafter “nibblers and shears”) with a reciprocating movement for nibbling and shearing. The nibblers...

References

Advertisement