NEN-EN-ISO 12215-5

Small craft - Hull construction and scantlings - Part 5: Design pressures, design stresses, scantling determination

inactive
Organization: NEN
Publication Date: 1 June 2004
Status: inactive
Page Count: 99
ICS Code (Small craft): 47.080
ICS Code (Shipbuilding and marine structures in general): 47.020
scope:

This part of ISO 12215 applies to the determination of design pressures and stresses, and to the determination of the scantlings, including internal structural members of monohull small craft constructed from fibre-reinforced plastics, aluminium or steel alloys, glued wood or other suitable boat building material, with a length of hull, LH, in accordance with ISO 8666, between 2,5 m and 24 m. It only applies to boats in the intact condition. It only applies to craft with a maximum speed u 50 knots in mLDC conditions. The assessment shall generally include all parts of the craft that are assumed watertight or weathertight when assessing stability, freeboard and buoyancy in accordance with ISO 12217 and are essential to the safety of the craft and of persons on board.

Document History

July 1, 2014
Small craft - Hull construction and scantlings - Part 5: Design pressures for monohulls, design stresses, scantlings determination
A description is not available for this item.
October 1, 2012
Small craft - Hull construction and scantlings - Part 5: Design pressures for monohulls, design stresses, scantlings determination
A description is not available for this item.
May 1, 2008
Small craft - Hull construction and scantlings - Part 5: Design pressures for monohulls, design stresses, scantlings determination
This part of ISO 12215 applies to the determination of design pressures and stresses, and to the determination of the scantlings, including internal structural members of monohull small craft...
NEN-EN-ISO 12215-5
June 1, 2004
Small craft - Hull construction and scantlings - Part 5: Design pressures, design stresses, scantling determination
This part of ISO 12215 applies to the determination of design pressures and stresses, and to the determination of the scantlings, including internal structural members of monohull small craft...
January 1, 2001
Small craft - Hull construction and scantlings - Part 5: Design pressures, design stresses, scantling determination
This part of ISO 12215 applies to the determination of design pressures and stresses, and to the determination of the scantlings, including internal structural members of monohull small craft...
Advertisement