NEN-EN-ISO 12821

Glass packaging - 26 H 180 crown finish - Dimensions

inactive
Organization: NEN
Publication Date: 1 May 2015
Status: inactive
Page Count: 21
ICS Code (Bottles. Pots. Jars): 55.100
scope:

NEN-EN 12821 specifies the dimensions of the 26-mm-tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see CE. T.I.E. data sheet EC 01-02 Revision 1.

Document History

November 1, 2019
Glass packaging - 26 H 180 crown finish - Dimensions
This document specifies the dimensions of the 26 mm tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown cap (see e.g. EN 17177).
NEN-EN-ISO 12821
May 1, 2015
Glass packaging - 26 H 180 crown finish - Dimensions
NEN-EN 12821 specifies the dimensions of the 26-mm-tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see CE. T.I.E. data sheet...

References

Advertisement