NEN-EN-ISO 13140-2

Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to EN ISO 13141 - Part 2: Abstract test suite

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 31
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

NEN-EN-ISO 13140-2 specifies the abstract test suite (ATS) to evaluate the conformity of on-board equipment (OBE) and roadside equipment (RSE) to ISO 13141:2015 in accordance with the test suite structure and test purposes defined in ISO 13140-1:2016. It provides a basis for conformance tests for dedicated short-range communication (DSRC) equipment (OBE and RSE) to support interoperability between different equipment supplied by different manufacturers.

Document History

NEN-EN-ISO 13140-2
December 1, 2016
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to EN ISO 13141 - Part 2: Abstract test suite
NEN-EN-ISO 13140-2 specifies the abstract test suite (ATS) to evaluate the conformity of on-board equipment (OBE) and roadside equipment (RSE) to ISO 13141:2015 in accordance with the test suite...

References

Advertisement