NEN-EN-ISO 11363-1

Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications

inactive
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 21
ICS Code (Gas cylinders): 23.020.35
scope:

This part of ISO 11363 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas cylinders. It does not cover the connection requirements for: - mechanical strength; - gas tightness; - capability of repeated assembly and dismounting operations. Gauge inspection is covered by ISO 11363-2.

Document History

August 1, 2023
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications
A description is not available for this item.
March 1, 2018
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications
This document specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated as 17E) and 25,8 mm (designated as 25E) used for the connection of valves to gas...
January 1, 2012
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications
A description is not available for this item.
May 1, 2011
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications
This part of ISO 11363 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas...
June 1, 2010
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications
This part of ISO 11363 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas...
NEN-EN-ISO 11363-1
June 1, 2008
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications
This part of ISO 11363 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas...

References

Advertisement