NEN-EN-ISO 14120

Safety of machinery - Guards - General requirements for the design and construction of fixed and movable guards

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 49
ICS Code (Safety of machinery): 13.110
scope:

NEN-EN-ISO 14120 specifies general requirements for the design, construction, and selection of guards provided to protect persons from mechanical hazards. This International Standard indicates other hazards that can influence the design and construction of guards. This International Standard applies to guards for machinery which will be manufactured after it is published. The requirements are applicable if fixed and movable guards are used. This International Standard does not cover interlocking devices. These are covered in ISO 14119. This International Standard does not provide requirements for special systems relating specifically to mobility such as ROPS (rollover protective structures), FOPS (falling-object protective structures), and TOPS (tip over protective structures) or to the ability of machinery to lift loads.

Document History

NEN-EN-ISO 14120
December 1, 2015
Safety of machinery - Guards - General requirements for the design and construction of fixed and movable guards
NEN-EN-ISO 14120 specifies general requirements for the design, construction, and selection of guards provided to protect persons from mechanical hazards. This International Standard indicates other...

References

Advertisement