NEN-EN-ISO 15027-2

Immersion suits - Part 2: Abandonment suits, requirements including safety

inactive
Organization: NEN
Publication Date: 1 June 2010
Status: inactive
Page Count: 25
ICS Code (Protective clothing): 13.340.10
scope:

This part of ISO 15027 specifies performance and safety requirements for abandonment suits in emergency situations in work and leisure activities to protect the body of a user against the effects of cold water immersion, such as cold shock and hypothermia, including head, hand and feet protection. It is applicable for dry and wet abandonment suits. Constant wear suits are not covered by this part of ISO 15027. The requirements of constant wear suits are given in ISO 15027-1:2012. Test methods are given in ISO 15027-3:2012.

Document History

November 1, 2012
Immersion suits - Part 2: Abandonment suits, requirements including safety
This part of ISO 15027 specifies performance and safety requirements for abandonment suits in emergency situations in work and leisure activities to protect the body of a user against the effects of...
NEN-EN-ISO 15027-2
June 1, 2010
Immersion suits - Part 2: Abandonment suits, requirements including safety
This part of ISO 15027 specifies performance and safety requirements for abandonment suits in emergency situations in work and leisure activities to protect the body of a user against the effects of...
April 1, 2002
Immersion suits - Part 2: Abandonment suits, requirements including safety
This standard specifies the requirements for the construction, performance and safety and the test methods for immersion suits. This part of the standard is applicable to the requirements for...
June 1, 1998
Immersion suits - Part 2: Abandonment suits, requirements including safety (ISO/DIS 15027-2:1998)
This standard specifies the requirements for the construction, performance and safety and the test methods for immersion suits. This part of the standard is applicable to the requirements for...

References

Advertisement