NEN-EN-ISO 14719
Chemical analysis of refractory material glass and glazes - Determination of Fe2+ and Fe3+ by the spectral photometric method with 1-10 phenantroline
| Organization: | NEN |
| Publication Date: | 1 September 2010 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Raw materials): | 81.060.10 |
| ICS Code (Glass in general): | 81.040.01 |
| ICS Code (Ceramics in general): | 81.060.01 |
| ICS Code (Raw materials and raw glass): | 81.040.10 |
| ICS Code (Refractories): | 81.080 |
scope:
This International Standard specifies a spectral photometric method with 1,10-phenanthroline for the quantitative determination of Fe2+ and Fe3+ in oxidic raw and basic materials for ceramics, glass and glazes, e.g. feldspar, kaolinites, clay, limestone, quartz refractory materials. This International Standard could be extended to other aluminosilicate materials, providing that uncertainty data is produced to support it. However, there might be problems in the decomposition of high-purity alumina and chrome ore samples. The method is not suitable for reduced materials, such as silicon carbide, graphite-magnesia, etc.
Document History