NEN-EN-ISO 17638

Non-destructive testing of welds - Magnetic particle testing

active, Most Current
Organization: NEN
Publication Date: 1 November 2016
Status: active
Page Count: 29
ICS Code (Welded joints and welds): 25.160.40
scope:

NEN-EN-ISO 17638 specifies techniques for detection of surface imperfections in welds in ferromagnetic materials, including the heat affected zones, by means of magnetic particle testing. The techniques are suitable for most welding processes and joint configurations. Variations in the basic techniques that will provide a higher or lower test sensitivity are described in Annex A. This document does not specify acceptance levels of the indications. Further information on acceptance levels for indications may be found in ISO 23278 or in product or application standards.

Document History

NEN-EN-ISO 17638
November 1, 2016
Non-destructive testing of welds - Magnetic particle testing
NEN-EN-ISO 17638 specifies techniques for detection of surface imperfections in welds in ferromagnetic materials, including the heat affected zones, by means of magnetic particle testing. The...
November 1, 2009
Non-destructive testing of welds - Magnetic particle testing
This International Standard specifies techniques for detection of surface imperfections in welds in ferromagnetic materials, including the heat affected zones, by means of magnetic particle testing....
November 1, 2009
Non-destructive testing of welds - Magnetic particle testing
This International Standard specifies techniques for detection of surface imperfections in welds in ferromagnetic materials, including the heat affected zones, by means of magnetic particle testing....

References

Advertisement