NEN-EN-ISO 16283-1/A1
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
Document History
NEN-EN-ISO 16283-1/A1
January 1, 2018
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation
A description is not available for this item.
February 1, 2014
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation
NEN-EN-ISO 16283-1 specifies procedures to determine the airborne sound insulation between two rooms in a building using sound pressure measurements. It is intended for room volumes in the range from...
April 1, 2012
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation
NEN-EN-ISO 16283-1 specifies procedures to determine the airborne sound insulation between two rooms in a building using sound pressure measurements. It is intended for room volumes in the range from...