NEN-EN-ISO 17641-2

Destructive tests on welds in metallic materials - Hot cracking tests for weldments - Part 2: Self-restraint tests

inactive
Organization: NEN
Publication Date: 1 July 2000
Status: inactive
Page Count: 21
ICS Code (Welded joints and welds): 25.160.40
scope:

This standard specifies the required specimens, the test piece dimensions and the procedures to be followed to carry out self-restraint hot cracking tests. The following tests are described: - T-joint weld cracking test - Weld metal tensile test - Longitudinal bend test The tests are designed to provide information about the hot cracking sensitivity of weld metals. The tests are not suitable for the assessment of parent materials. The standard applies primarily to fully austenitic stainless steels; nickel, nickel base and nickel copper weld metals. The standard can also be used for other weld metals. This standard describes only how to carry out the tests and report the results. It does not give any acceptance criteria.

Document History

November 1, 2015
Destructive tests on welds in metallic materials - Hot cracking tests for weldments - Arc welding processes - Part 2: Self-restraint tests
NEN-EN-ISO 17641-2 specifies the required specimens, the test piece dimensions, and the procedures to be followed to carry out self-restraint hot cracking tests. The following tests are described: -...
April 1, 2005
Destructive tests on welds in metallic materials - Hot cracking tests for weldments - Arc welding processes - Self-restraint tests
This standard specifies the required specimens, the test piece dimensions and the procedures to be followed to carry out self-restraint hot cracking tests. The following tests are described: -...
NEN-EN-ISO 17641-2
July 1, 2000
Destructive tests on welds in metallic materials - Hot cracking tests for weldments - Part 2: Self-restraint tests
This standard specifies the required specimens, the test piece dimensions and the procedures to be followed to carry out self-restraint hot cracking tests. The following tests are described: -...
Advertisement