NEN-EN-ISO 17828

Solid biofuels - Determination of bulk density

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 23
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

NEN-EN-ISO 17828 defines a method of determining bulk density of solid biofuels by the use of a standard measuring container. This method is applicable to all pourable solid biofuels with a nominal top size of maximum 100 mm. Bulk density is not an absolute value; therefore, conditions for its determination have to be standardized in order to gain comparative measuring results.

Document History

NEN-EN-ISO 17828
January 1, 2016
Solid biofuels - Determination of bulk density
NEN-EN-ISO 17828 defines a method of determining bulk density of solid biofuels by the use of a standard measuring container. This method is applicable to all pourable solid biofuels with a nominal...

References

Advertisement