NEN-EN-ISO 16582

Open end blind rivets with break pull mandrel and protruding head - Cu/St or Cu/Br or Cu/SSt

inactive
Organization: NEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 5
ICS Code (Rivets): 21.060.40
scope:

Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with a copper body (Cu) and either a steel (ST) or a bronze (Br) or a stainless steel (SST) mandrel and with nominal diameters, d, from 3 mm up to and including 4,8 mm.

Document History

November 1, 2002
Open end blind rivets with break pull mandrel and protruding head - Cu/St or Cu/Br or Cu/SSt
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with a copper body (Cu) and either a steel (ST) or a...
NEN-EN-ISO 16582
April 1, 2001
Open end blind rivets with break pull mandrel and protruding head - Cu/St or Cu/Br or Cu/SSt
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and protruding head, with a copper body (Cu) and either a steel (ST) or a...
Advertisement