NEN-EN-ISO 17233
Leather - Physical and mechanical tests - Determination of cold crack temperature of surface coatings
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
NEN-EN- ISO 17233 specifies a method for determining the cold crack temperature of surface coatings applied to leather. It is applicable to all leathers which have a surface coating and which can be easily flexed.
Document History
NEN-EN-ISO 17233
February 1, 2017
Leather - Physical and mechanical tests - Determination of cold crack temperature of surface coatings
NEN-EN- ISO 17233 specifies a method for determining the cold crack temperature of surface coatings applied to leather. It is applicable to all leathers which have a surface coating and which can be...
February 1, 2003
Leather - Physical and mechanical tests - Determination of cold crack temperature of surface coatings
Specifies a method for determining the cold crack temperature of surface coatings applied to leather. It is applicable to all leathers which have a surface coating and which can be easily flexed.