NEN-EN-ISO 18451-2

Pigments, dyestuffs and extenders - Terminology - Part 2: Classification of colouring materials according to colouristic and chemical aspects

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 32
ICS Code (Pigments and extenders): 87.060.10
scope:

NEN-EN-ISO 18451-2 applies for the industry producing colouring materials and the consumer who uses the products of this industry. In this part of ISO 18451, the colouring materials are classified in accordance with colouristic and chemical aspects. Some dyestuffs for use in the ceramics and food industries are listed as examples.

Document History

NEN-EN-ISO 18451-2
September 1, 2017
Pigments, dyestuffs and extenders - Terminology - Part 2: Classification of colouring materials according to colouristic and chemical aspects
NEN-EN-ISO 18451-2 applies for the industry producing colouring materials and the consumer who uses the products of this industry. In this part of ISO 18451, the colouring materials are classified in...
Advertisement