NEN-EN-ISO 20433

Leather - Tests for colour fastness - Colour fastness to crocking

inactive
Organization: NEN
Publication Date: 1 June 2011
Status: inactive
Page Count: 15
ICS Code (Leather and furs): 59.140.30
scope:

This International Standard specifies a method for determining the amount of colour transferred from the surface of coloured leather to other surfaces by rubbing with a white cotton cloth. Two tests are carried out, one with a dry rubbing cloth and one with a wet rubbing cloth. The method is applicable to all types of coloured leather. Since after-treatments of the leather as well as surface finishes can affect the degree of colour transfer, the test can be made before and/or after such treatments.

Document History

October 1, 2012
Leather - Tests for colour fastness - Colour fastness to crocking
This International Standard specifies a method for determining the amount of colour transferred from the surface of coloured leather to other surfaces by rubbing with a white cotton cloth. Two tests...
NEN-EN-ISO 20433
June 1, 2011
Leather - Tests for colour fastness - Colour fastness to crocking
This International Standard specifies a method for determining the amount of colour transferred from the surface of coloured leather to other surfaces by rubbing with a white cotton cloth. Two tests...
Advertisement