NEN-EN-ISO 2128

Anodizing of aluminium and its alloys - Determination of thickness of anodic oxidation coatings - Non-destructive measurement by split-beam microscope

inactive
Organization: NEN
Publication Date: 1 August 2009
Status: inactive
Page Count: 13
ICS Code (Surface treatment): 25.220.20
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

This International Standard specifies a non-destructive method for determining the thickness of anodic oxidation coatings on aluminium and its alloys using a split-beam microscope. The method is applicable, in most industrial cases, to anodic oxidation coatings above 10 μm, or above 5 μm when the surface is smooth. The use of the method specified is limited by the need for the two luminous lines described in Clause 3 to be visible and distinctly separated, i.e. not in the case of opaque or dark-coloured coatings.

Document History

September 1, 2010
Anodizing of aluminium and its alloys - Determination of thickness of anodic oxidation coatings - Non-destructive measurement by split-beam microscope
This International Standard specifies a non-destructive method for determining the thickness of anodic oxidation coatings on aluminium and its alloys using a split-beam microscope. The method is...
NEN-EN-ISO 2128
August 1, 2009
Anodizing of aluminium and its alloys - Determination of thickness of anodic oxidation coatings - Non-destructive measurement by split-beam microscope
This International Standard specifies a non-destructive method for determining the thickness of anodic oxidation coatings on aluminium and its alloys using a split-beam microscope. The method is...
Advertisement