NEN-EN-ISO 16014-5
Plastics - Determination of average molecular mass and molecular mass distribution of polymers using size-exclusion chromatography - Part 5: Light-scattering method
| Organization: | NEN |
| Publication Date: | 1 June 2009 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Plastics in general): | 83.080.01 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
scope:
This part of ISO 16014 specifies a general method for determining the average molecular mass and the molecular mass distribution of polymers using SEC-LS, i.e. size-exclusion chromatography coupled with lightscattering detection. The average molecular mass and the molecular mass distribution are calculated from molecular mass data and mass concentrations determined continuously with elution time. The molecular mass at each elution time is determined absolutely by combining a light-scattering detector with a concentrationsensiti
Document History