NEN-EN-ISO 4375
Hydrometry - Cableway systems for stream gauging
| Organization: | NEN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Construction of ropeways): | 93.110 |
| ICS Code (Flow in open channels): | 17.120.20 |
scope:
NEN-EN-ISO 4375 defines the requirements for equipment, anchorage, supports and accessories for cableway systems for use in stream gauging. Systems which are operated either entirely from the river bank or from a suspended personnel carriage (also called a "cable car") are discussed. This International Standard is only applicable to the cableway systems to be used for hydrometric measurements. Should the cableway installation be required to be certified as lifting equipment, other standards or regulations may apply. This International Standard does not concern methods for making a discharge measurement which are described in ISO 748.
Document History