NEN-EN-ISO 6468

Water quality - Determination of certain organochlorine insecticides, polychlorine biphenyls and chlorobenzenes - Gas-chromatographic method after liquid-liquid extraction

active, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: active
Page Count: 34
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

Describes a method for determining certain organochlorine insecticides, polychlorine biphenyls (PCBs) and chlorobenzenes (except the mono-and dichlorobenzenes) in drinking waters, ground waters, surface waters and waste waters. The method is applicable to samples containing up to 0,05 g/l of suspended solids. In the presence of organic matter, suspended matter and colloids, interferences are more numerous and consequently the detection limits are higher.

Document History

NEN-EN-ISO 6468
February 1, 1997
Water quality - Determination of certain organochlorine insecticides, polychlorine biphenyls and chlorobenzenes - Gas-chromatographic method after liquid-liquid extraction
Describes a method for determining certain organochlorine insecticides, polychlorine biphenyls (PCBs) and chlorobenzenes (except the mono-and dichlorobenzenes) in drinking waters, ground waters,...
Advertisement