NEN-EN-ISO 7093-1

Plain washers - Large series - Part 1: Product grade A

inactive
Organization: NEN
Publication Date: 1 November 1998
Status: inactive
Page Count: 12
ICS Code (Washers, locking elements): 21.060.30
scope:

Specifies the characteristics of plain washers, large series, of product grade A, with hardness classes 200 HV and 300 HV and with nominal sizes (nominal thread diameter) from 3 mm up to and including 36 mm.

Document History

July 1, 2000
Plain washers - Large series - Part 1: Product grade A
Specifies the characteristics of plain washers, large series, of product grade A, with hardness classes 200 HV and 300 HV and with nominal sizes (nominal thread diameter) from 3 mm up to and...
NEN-EN-ISO 7093-1
November 1, 1998
Plain washers - Large series - Part 1: Product grade A
Specifies the characteristics of plain washers, large series, of product grade A, with hardness classes 200 HV and 300 HV and with nominal sizes (nominal thread diameter) from 3 mm up to and...
Advertisement