NEN-EN-ISO 7235

Acoustics - Laboratory measurement procedures for ducted silencers and air-terminal units - Insertion loss, flow noise and total pressure loss

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 62
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

Specifies methods for determining - the insertion loss, in frequency bands, of ducted silencers with or without air flow; - the sound power level, in frequency bands, of the flow noise generated by silencers; - the total pressure loss of silencers with air flow. The measurement procedures are intended for laboratory measurements on silencers but may also be used for in situ measurements on silencers if the requirements of this International Standard can be met. This International Standard applies to silencers for ventilating and air-conditioning systems, which are usually connected to ducts or splitter absorbers mounted in ducts. Other duct elements, such as bends or T-connectors, may also be tested using this International Standard.

Document History

August 1, 2009
Acoustics - Laboratory measurement procedures for ducted silencers and air-terminal units - Insertion loss, flow noise and total pressure loss
This International Standard specifies methods for determining the insertion loss, in frequency bands, of ducted silencers with and without airflow, the sound power level, in frequency bands, of the...
NEN-EN-ISO 7235
October 1, 2003
Acoustics - Laboratory measurement procedures for ducted silencers and air-terminal units - Insertion loss, flow noise and total pressure loss
Specifies methods for determining - the insertion loss, in frequency bands, of ducted silencers with or without air flow; - the sound power level, in frequency bands, of the flow noise generated by...
July 1, 2001
Acoustics - Laboratory measurement procedures for ducted silencers and air-terminal units - Insertion loss, flow noise and total pressure loss
Specifies methods for determining - the insertion loss, in frequency bands, of ducted silencers with or without air flow; - the sound power level, in frequency bands, of the flow noise generated by...
June 1, 1995
Acoustics - Measurement procedures for ducted silencers - Insertion loss, flow noise and total pressure loss
This International Standard specifies the substitution method for determining the insertion loss of ducted silencers. It sets out requirements for determining - the insertion loss, in frequency bands...

References

Advertisement