NEN-EN-ISO 8033

Rubber and plastics hoses - Determination of adhesion between components

active, Most Current
Organization: NEN
Publication Date: 1 January 2017
Status: active
Page Count: 27
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

NEN-EN- ISO 8033 specifies methods for the determination of the adhesion between lining and reinforcement, between cover and reinforcement, between reinforcement layers, between cover and outer lamination (thin layer of material outside the cover for protection) and between lining and inner lamination (thin layer of material inside the lining to reduce permeation of fluid into the lining). It covers all bore sizes and the following types of hose construction: - woven textile fabric; - braided textile fabric; - knitted textile fabric; - circular-woven textile fabric; - textile spiral; - textile cord; - wire braid; - wire spiral; - hoses containing a supporting helix. Adequate adhesion between the various components of a hose is essential if it is to perform satisfactorily in service.

Document History

NEN-EN-ISO 8033
January 1, 2017
Rubber and plastics hoses - Determination of adhesion between components
NEN-EN- ISO 8033 specifies methods for the determination of the adhesion between lining and reinforcement, between cover and reinforcement, between reinforcement layers, between cover and outer...
August 1, 2006
Rubber and plastics hoses - Determination of adhesion between components
Adequate adhesion between the various components of a hose is essential if it is to perform satisfactorily in service. This International Standard specifies methods for the determination of the...
February 1, 2004
Rubber and plastics hoses - Determination of adhesion between components
Adequate adhesion between the various components of a hose is essential if it is to perform satisfactorily in service. This International Standard specifies methods for the determination of the...

References

Advertisement