NEN-EN-ISO 8178-1

Reciprocating internal combustion engines - Exhaust emission measurement - Part 1: Test-bed measurement of gaseous and particulate exhaust emissions

inactive
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
Page Count: 107
ICS Code (Internal combustion engines): 27.020
ICS Code (Transport exhaust emissions): 13.040.50
scope:

Specifies the measurement and evaluation methods for gaseous and particulate exhaust emission from recoprocating internal combustion engines (RIC engines) under steady-state conditions on a test bed, necessary for determining one weighted value for each exhaust gas polluant. Various combinations of engine load and speed reflect different engine applications. This part of ISO 8178 is applicable to RIC engines for mobile, transportable and stationary use, excluding engines for motor vehicles primarily designed for road use. This part of ISO 8178 may be applied to engines used e.g. in earth-moving machines, generating sets and other applications.

Document History

September 1, 1996
Reciprocating internal combustion engines - Exhaust emission measurement - Part 1: Test-bed measurement of gaseous and particulate exhaust emissions
Specifies the measurement and evaluation methods for gaseous and particulate exhaust emission from recoprocating internal combustion engines (RIC engines) under steady-state conditions on a test bed,...
NEN-EN-ISO 8178-1
September 1, 1996
Reciprocating internal combustion engines - Exhaust emission measurement - Part 1: Test-bed measurement of gaseous and particulate exhaust emissions
Specifies the measurement and evaluation methods for gaseous and particulate exhaust emission from recoprocating internal combustion engines (RIC engines) under steady-state conditions on a test bed,...
Advertisement