NEN-EN-ISO 8467

Water - Determination of permanganate index

active, Most Current
Organization: NEN
Publication Date: 1 April 1995
Status: active
Page Count: 14
ICS Code (Examination of physical properties of water): 13.060.60
scope:

The principle of the method specified is heating a sample in a boiling water-bath with a known amount of potassium permanganate and sulfuric acid for a fixed period time (10 min.), reducing part of the permanganate by oxidizable material in the sample and determining the consumed permanganate by addition of an excess ofoxalate solution, followed by titration with permanganate. Applies to waters having a chloride ion concentration of less than 300 mg/l. Samples having a permanganate index over 10 mg/l should be diluted before analysis. The lower limit of the optimum range of the test is 0,5 mg/l.

Document History

NEN-EN-ISO 8467
April 1, 1995
Water - Determination of permanganate index
The principle of the method specified is heating a sample in a boiling water-bath with a known amount of potassium permanganate and sulfuric acid for a fixed period time (10 min.), reducing part of...
Advertisement