NEN-EN-ISO 9241-7

Ergonomic requirements for office work with visual display terminals (VDTs) - Part 7: Requirements for displays with reflections

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1998
Status: inactive
Page Count: 46
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Ergonomics): 13.180
scope:

Establishes image quality requirements for VDTs used in luminous environments that may cause reflections from the screen. The requirements are stated as performance or design specifications, and test methods are provided.

Document History

NEN-EN-ISO 9241-7
May 1, 1998
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 7: Requirements for displays with reflections
Establishes image quality requirements for VDTs used in luminous environments that may cause reflections from the screen. The requirements are stated as performance or design specifications, and test...
May 1, 1996
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 7: Display requirements with reflections
Establishes image quality requirements for VDTs used in luminous environments that may cause reflections from the screen. The requirements are stated as performance or design specifications, and test...
Advertisement