NEN-EN-ISO 9905
Technical specifications for centrifugal pumps - Class I
| Organization: | NEN |
| Publication Date: | 1 November 1997 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Pumps): | 23.080 |
scope:
Consist of a basic text covering general requirements. The technical requirements refer only to the pump unit. Includes design features concerned with installation, maintenance and safety of such pumps, including baseplate, coupling and auxiliary piping. The selection of the class to be used is made in accordance with the technical requirements for the application for which the pump is intended. The class chosen is to be agreed between purchaser and manufacturer/supplie
Document History