NEN-EN-ISO/IEC 25063

Systems and software engineering - Systems and software product Quality Requirements and Evaluation (SQuaRE) - Common Industry Format (CIF) for usability: Context of use description

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 48
ICS Code (Software): 35.080
scope:

NEN-EN-ISO/IEC 25063 specifies the contents of both high-level and detailed descriptions of context of use for an existing, intended, designed or implemented system, product or service. The context of use description is applicable to software and hardware systems, products or services (excluding generic products, such as a display screen or keyboard). The description of the context of use is intended to be used as part of system-level documentation resulting from development processes such as those in ISO 9241-210 and ISO/IEC JTC 1/SC 7 process standards. This International Standard does not prescribe any kind of method, life cycle or process. The context of use information item can be integrated into any type of process model. This International Standard also describes the purposes for which context of use descriptions are used, and identifies the intended users of context of use descriptions. While this International Standard specifies the required content elements of a context of use description, it does not prescribe any particular structure or layout for documenting the context of use.

Document History

NEN-EN-ISO/IEC 25063
June 1, 2017
Systems and software engineering - Systems and software product Quality Requirements and Evaluation (SQuaRE) - Common Industry Format (CIF) for usability: Context of use description
NEN-EN-ISO/IEC 25063 specifies the contents of both high-level and detailed descriptions of context of use for an existing, intended, designed or implemented system, product or service. The context...

References

Advertisement