NEN-EN-ISO/IEC 9661
Information technology - Data interchange on 12,7 mm wide magnetic tape cartridges. 18 tracks, 1491 data bytes per millimetre
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1996 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Cassettes and cartridges for magnetic tapes): | 35.220.23 |
scope:
Specifies the physical and magnetic characteristics of a 12,7 mm (0,5 in) wide, 18-track magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies a format and recording method thus allowing, together with ISO 1001 for magnetic tape labelling, full data interchange by means of such magnetic tape cartridges.
Document History
NEN-EN-ISO/IEC 9661
January 1, 1996
Information technology - Data interchange on 12,7 mm wide magnetic tape cartridges. 18 tracks, 1491 data bytes per millimetre
Specifies the physical and magnetic characteristics of a 12,7 mm (0,5 in) wide, 18-track magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies a format and...