NEN-IEC 60884-2-7

Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2011
Status: inactive
Page Count: 18
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This Part of IEC 60884 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not exceeding 16 A, intended for household and similar purposes, either indoors or outdoors. This standard does not apply to cord extension sets with means for reeling. This standard also applies to cord extension sets which are intended to be used in a cable reel, and which therefore become cable reels with a detachable flexible cable. For the combination of the cord extension set, the reel requirements and tests of IEC 61242 have to be fulfilled in addition. Cord extension sets should be suitable for use at ambient temperatures not normally exceeding +40 ºC, but their average over a period of 24 h does not exceed +35 °C, with a lower limit of the ambient air temperature of -5 °C.

Document History

NEN-IEC 60884-2-7
March 1, 2011
Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets
This Part of IEC 60884 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated...
Advertisement