NEN-IEC 61691-4

Behavioural languages - Part 4: Verilog hardware description language

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2004
Status: inactive
Page Count: 864
ICS Code (Industrial automation systems): 25.040
scope:

The Verilog ® Hardware Description Language (HDL) is defined in this standard. Verilog HDL is a formal notation intended for use in all phases of the creation of electronic systems. Because it is both machine readable and human readable, it supports the development, verification, synthesis, and testing of hardware designs; the communication of hardware design data; and the maintenance, modification, and procurement of hardware. The primary audiences for this standard are the implementors of tools supporting the language and advanced users of the language.

Document History

NEN-IEC 61691-4
October 1, 2004
Behavioural languages - Part 4: Verilog hardware description language
The Verilog ® Hardware Description Language (HDL) is defined in this standard. Verilog HDL is a formal notation intended for use in all phases of the creation of electronic systems. Because it is...
Advertisement