NEN-IEC 61753-081-2
Fibre optic interconnecting devices and passive components performance standard - Part 081-2: Non-connectorized single-mode fibre optic middle-scale 1 × N DWDM devices for category C - Controlled environments
| Organization: | NEN |
| Publication Date: | 1 September 2009 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic middle-scale 1 x N (16 ≤ N ≤ 64) DWDM (Dense Wavelength Division Multiplexing) device with channel spacing of 50 GHz, 100 GHz and 200 GHz needs to satisfy in order to be categorized as meeting the requirements of category C-controlled environments. The requirements cover devices with single-mode non-connectorized pigtails and no circuit board. There is also a distinction between small-scale (N < 16) and large-scale (N > 64) 1 x N DWDM devices for the purpose of this standard.
Document History