NEN-IEC 62153-4-14

Metallic communication cable test methods - Part 4-14: Electromagnetic compatibility (EMC) - Coupling attenuation of cable assemblies (field conditions) absorbing clamp method

active, Most Current
Organization: NEN
Publication Date: 1 May 2012
Status: active
Page Count: 22
ICS Code (Transmission systems): 33.040.20
scope:

This part of IEC 62153 gives the in-field test method that is used to determine the coupling attenuation for installed links and channels used in analogue and digital communication systems. This method is used to determine the attenuation of disturbing power to signal power in a cabling system, and vice versa. This determines the influence from cabling on the EMC performance of a system.

Document History

NEN-IEC 62153-4-14
May 1, 2012
Metallic communication cable test methods - Part 4-14: Electromagnetic compatibility (EMC) - Coupling attenuation of cable assemblies (field conditions) absorbing clamp method
This part of IEC 62153 gives the in-field test method that is used to determine the coupling attenuation for installed links and channels used in analogue and digital communication systems. This...
Advertisement