NEN-ISO 10594

Micrographics - Rotary camera systems - Test target for checking performance

active, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: active
Page Count: 21
ICS Code (Document imaging applications): 37.080
scope:

This International Standard specifies a test target and a method for checking the optical and mechanical performances of rotary cameras used for producing 16 mm microfilm. This test target and method can be used for - evaluating the performance of cameras (e.g. before purchase to establish initial reference), - acceptance tests (e.g. confirming purchase specifications after maintenance), and - routine checking (e.g. weekly or monthly).

Document History

NEN-ISO 10594
October 1, 2006
Micrographics - Rotary camera systems - Test target for checking performance
This International Standard specifies a test target and a method for checking the optical and mechanical performances of rotary cameras used for producing 16 mm microfilm. This test target and method...
Advertisement